Hammond Electronics, Inc. Enclosure, Pcb Box, Alum, Black; Enclosure Type Hammond 1457T1601BK

Description
ENCLOSURE, PCB BOX, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:56.9mm; External Width - Metric:168.5mm; External Depth - Metric:171.1mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:56.9mm; External Width - Metric:168.5mm; External Depth - Metric:171.1mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Alum, Black; Enclosure Type Hammond - 50AC1193 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Alum, Black; Enclosure Type Hammond
50AC1193
Enclosure, Pcb Box, Alum, Black; Enclosure Type Hammond 50AC1193
ENCLOSURE, PCB BOX, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:56.9mm; External Width - Metric:168.5mm; External Depth - Metric:171.1mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:56.9mm; External Width - Metric:168.5mm; External Depth - Metric:171.1mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50AC1193
Product Name Enclosure, Pcb Box, Alum, Black; Enclosure Type Hammond
Length 2.24 inch (56.9 mm)
Width 6.63 inch (168 mm)
Depth 6.74 inch (171 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1416I - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers