Hammond Electronics, Inc. Enclosure, Emi/rfi, Aluminium, Transparent; Enclosure Type Hammond 1457N1602E

Description
ENCLOSURE, EMI/RFI, ALUMINIUM, TRANSPARENT; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:54.6mm; External Width - Metric:104mm; External Depth - Metric:160mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, EMI/RFI, ALUMINIUM, TRANSPARENT; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:54.6mm; External Width - Metric:104mm; External Depth - Metric:160mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Emi/rfi, Aluminium, Transparent; Enclosure Type Hammond - 15N3770 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi, Aluminium, Transparent; Enclosure Type Hammond
15N3770
Enclosure, Emi/rfi, Aluminium, Transparent; Enclosure Type Hammond 15N3770
ENCLOSURE, EMI/RFI, ALUMINIUM, TRANSPARENT; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:54.6mm; External Width - Metric:104mm; External Depth - Metric:160mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, EMI/RFI, ALUMINIUM, TRANSPARENT; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:54.6mm; External Width - Metric:104mm; External Depth - Metric:160mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Extruded, Emi / Rfi, Flanged, Anodised, Ip54, Emi/rfi Box, 54.6 Mm, 104 Mm Rohs Compliant Hammond - 41T1236 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Extruded, Emi / Rfi, Flanged, Anodised, Ip54, Emi/rfi Box, 54.6 Mm, 104 Mm Rohs Compliant Hammond
41T1236
Enclosure, Watertight, Extruded, Emi / Rfi, Flanged, Anodised, Ip54, Emi/rfi Box, 54.6 Mm, 104 Mm Rohs Compliant Hammond 41T1236
Enclosure, Watertight, Extruded, EMI / RFI, Flanged, Anodised, IP54, EMI/RFI Box, 54.6 mm, 104 mm RoHS Compliant: Yes

Enclosure, Watertight, Extruded, EMI / RFI, Flanged, Anodised, IP54, EMI/RFI Box, 54.6 mm, 104 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15N3770 41T1236
Product Name Enclosure, Emi/rfi, Aluminium, Transparent; Enclosure Type Hammond Enclosure, Watertight, Extruded, Emi / Rfi, Flanged, Anodised, Ip54, Emi/rfi Box, 54.6 Mm, 104 Mm Rohs Compliant Hammond
Length 2.15 inch (54.6 mm)
Width 4.09 inch (104 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418E6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers