Hammond Electronics, Inc. Enclosure,pcb Box, Aluminium, Black; Enclosure Type Hammond 1457N1602BK

Description
ENCLOSURE,PCB BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:54.6mm; External Width - Metric:104mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE,PCB BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:54.6mm; External Width - Metric:104mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure,pcb Box, Aluminium, Black; Enclosure Type Hammond - 51R3962 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,pcb Box, Aluminium, Black; Enclosure Type Hammond
51R3962
Enclosure,pcb Box, Aluminium, Black; Enclosure Type Hammond 51R3962
ENCLOSURE,PCB BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:54.6mm; External Width - Metric:104mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE,PCB BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:54.6mm; External Width - Metric:104mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51R3962
Product Name Enclosure,pcb Box, Aluminium, Black; Enclosure Type Hammond
Length 2.15 inch (54.6 mm)
Width 4.09 inch (104 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414GLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details