Enclosure, Watertight, Extruded, EMI / RFI, Anodised, IP54, Instrument, 120 mm, 104 mm, 54.6 mm RoHS Compliant: Yes
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:54.6mm; External Width - Metric:104mm; External Depth - Metric:120.1mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 41T1225 | 04N9980 |
| Product Name | Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Instrument, 120 Mm, 104 Mm, 54.6 Mm Rohs Compliant Hammond | Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond |
| Type | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures |
| Length | 2.15 inch (54.6 mm) | |
| Width | 4.09 inch (104 mm) | |
| Depth | 4.73 inch (120 mm) |