Hammond Electronics, Inc. Enclosure, Pcb Box, Aluminium, Clear, Ip54; Enclosure Type Hammond 1457L1602E

Description
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP54; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:34.87mm; External Width - Metric:106.9mm; External Depth - Metric:191.6mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP54; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:34.87mm; External Width - Metric:106.9mm; External Depth - Metric:191.6mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Aluminium, Clear, Ip54; Enclosure Type Hammond - 90W0342 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Aluminium, Clear, Ip54; Enclosure Type Hammond
90W0342
Enclosure, Pcb Box, Aluminium, Clear, Ip54; Enclosure Type Hammond 90W0342
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP54; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:34.87mm; External Width - Metric:106.9mm; External Depth - Metric:191.6mm; IP Rating:IP54 RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP54; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:34.87mm; External Width - Metric:106.9mm; External Depth - Metric:191.6mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90W0342
Product Name Enclosure, Pcb Box, Aluminium, Clear, Ip54; Enclosure Type Hammond
Length 1.37 inch (34.87 mm)
Width 4.21 inch (107 mm)
Depth 7.54 inch (192 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details