Hammond Electronics, Inc. Enclosure, Pcb Box, Aluminium, Black, Ip65; Enclosure Type Hammond 1457L1602BK

Description
ENCLOSURE, PCB BOX, ALUMINIUM, BLACK, IP65; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:34.87mm; External Width - Metric:106.9mm; External Depth - Metric:191.6mm; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, ALUMINIUM, BLACK, IP65; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:34.87mm; External Width - Metric:106.9mm; External Depth - Metric:191.6mm; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Aluminium, Black, Ip65; Enclosure Type Hammond - 90W0341 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Aluminium, Black, Ip65; Enclosure Type Hammond
90W0341
Enclosure, Pcb Box, Aluminium, Black, Ip65; Enclosure Type Hammond 90W0341
ENCLOSURE, PCB BOX, ALUMINIUM, BLACK, IP65; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:34.87mm; External Width - Metric:106.9mm; External Depth - Metric:191.6mm; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUMINIUM, BLACK, IP65; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:34.87mm; External Width - Metric:106.9mm; External Depth - Metric:191.6mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90W0341
Product Name Enclosure, Pcb Box, Aluminium, Black, Ip65; Enclosure Type Hammond
Length 1.37 inch (34.87 mm)
Width 4.21 inch (107 mm)
Depth 7.54 inch (192 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418B6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details