Hammond Electronics, Inc. Enclosure, Pcb Box, Aluminium, Clear, Ip65; Enclosure Type Hammond 1457L1602

Description
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP65; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:34.87mm; External Width - Metric:106.9mm; External Depth - Metric:191.6mm; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP65; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:34.87mm; External Width - Metric:106.9mm; External Depth - Metric:191.6mm; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Aluminium, Clear, Ip65; Enclosure Type Hammond - 90W0340 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Aluminium, Clear, Ip65; Enclosure Type Hammond
90W0340
Enclosure, Pcb Box, Aluminium, Clear, Ip65; Enclosure Type Hammond 90W0340
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP65; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:34.87mm; External Width - Metric:106.9mm; External Depth - Metric:191.6mm; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP65; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:34.87mm; External Width - Metric:106.9mm; External Depth - Metric:191.6mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90W0340
Product Name Enclosure, Pcb Box, Aluminium, Clear, Ip65; Enclosure Type Hammond
Length 1.37 inch (34.87 mm)
Width 4.21 inch (107 mm)
Depth 7.54 inch (192 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHG6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers