Hammond Electronics, Inc. Enclosure, Pcb Box, Aluminium, Black, Ip54; Enclosure Type Hammond 1457L1601EBK

Description
ENCLOSURE, PCB BOX, ALUMINIUM, BLACK, IP54; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:34.95mm; External Width - Metric:106.9mm; External Depth - Metric:171.1mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, ALUMINIUM, BLACK, IP54; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:34.95mm; External Width - Metric:106.9mm; External Depth - Metric:171.1mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Aluminium, Black, Ip54; Enclosure Type Hammond - 90W0339 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Aluminium, Black, Ip54; Enclosure Type Hammond
90W0339
Enclosure, Pcb Box, Aluminium, Black, Ip54; Enclosure Type Hammond 90W0339
ENCLOSURE, PCB BOX, ALUMINIUM, BLACK, IP54; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:34.95mm; External Width - Metric:106.9mm; External Depth - Metric:171.1mm; IP Rating:IP54 RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUMINIUM, BLACK, IP54; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:34.95mm; External Width - Metric:106.9mm; External Depth - Metric:171.1mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90W0339
Product Name Enclosure, Pcb Box, Aluminium, Black, Ip54; Enclosure Type Hammond
Length 1.38 inch (34.95 mm)
Width 4.21 inch (107 mm)
Depth 6.74 inch (171 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JF9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers