Hammond Electronics, Inc. Enclosure, Pcb Box, Aluminium, Clear, Ip54; Enclosure Type Hammond 1457L1601E

Description
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP54; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:34.95mm; External Width - Metric:106.9mm; External Depth - Metric:171.1mm; IP Rating:IP54 RoHS Compliant: Yes
Description
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP54; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:34.95mm; External Width - Metric:106.9mm; External Depth - Metric:171.1mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The enclosure is an extruded aluminum PCB box designed for housing printed circuit boards or equipment interfacing. It features a clear anodized finish and is rated IP54, providing protection against dust and splashes of water. The enclosure has external dimensions of 34.95 mm in height, 106.9 mm in width, and 171.1 mm in depth. It includes die-cast aluminum end panels, which are rugged yet easy to machine, and comes with conductive gaskets for EMI/RFI shielding. The design allows for horizontal mounting of PCBs via internal slots, and it includes all necessary hardware for assembly. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The enclosure is an extruded aluminum PCB box designed for housing printed circuit boards or equipment interfacing. It features a clear anodized finish and is rated IP54, providing protection against dust and splashes of water. The enclosure has external dimensions of 34.95 mm in height, 106.9 mm in width, and 171.1 mm in depth. It includes die-cast aluminum end panels, which are rugged yet easy to machine, and comes with conductive gaskets for EMI/RFI shielding. The design allows for horizontal mounting of PCBs via internal slots, and it includes all necessary hardware for assembly. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Aluminium, Clear, Ip54; Enclosure Type Hammond - 90W0338 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Aluminium, Clear, Ip54; Enclosure Type Hammond
90W0338
Enclosure, Pcb Box, Aluminium, Clear, Ip54; Enclosure Type Hammond 90W0338
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP54; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:34.95mm; External Width - Metric:106.9mm; External Depth - Metric:171.1mm; IP Rating:IP54 RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP54; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:34.95mm; External Width - Metric:106.9mm; External Depth - Metric:171.1mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90W0338
Product Name Enclosure, Pcb Box, Aluminium, Clear, Ip54; Enclosure Type Hammond
Length 1.38 inch (34.95 mm)
Width 4.21 inch (107 mm)
Depth 6.74 inch (171 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12.01 inch (305 mm)
Width 20 inch (508 mm)
View Details