Hammond Electronics, Inc. Enclosure, Pcb Box, Aluminium, Black; Enclosure Type Hammond 1457L1601BK

Description
ENCLOSURE, PCB BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:32mm; External Width - Metric:104mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:32mm; External Width - Metric:104mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Aluminium, Black; Enclosure Type Hammond - 90W0337 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Aluminium, Black; Enclosure Type Hammond
90W0337
Enclosure, Pcb Box, Aluminium, Black; Enclosure Type Hammond 90W0337
ENCLOSURE, PCB BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:32mm; External Width - Metric:104mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:32mm; External Width - Metric:104mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Pcb Box, 32 Mm, 104 Mm, 160 Mm Rohs Compliant Hammond - 42X0851 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Pcb Box, 32 Mm, 104 Mm, 160 Mm Rohs Compliant Hammond
42X0851
Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Pcb Box, 32 Mm, 104 Mm, 160 Mm Rohs Compliant Hammond 42X0851
Enclosure, Watertight, Extruded, EMI / RFI, Anodised, IP54, PCB Box, 32 mm, 104 mm, 160 mm RoHS Compliant: Yes

Enclosure, Watertight, Extruded, EMI / RFI, Anodised, IP54, PCB Box, 32 mm, 104 mm, 160 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 90W0337 42X0851
Product Name Enclosure, Pcb Box, Aluminium, Black; Enclosure Type Hammond Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Pcb Box, 32 Mm, 104 Mm, 160 Mm Rohs Compliant Hammond
Length 1.26 inch (32 mm)
Width 4.09 inch (104 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325360 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHI - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers