Hammond Electronics, Inc. Enclosure, Pcb Box, Aluminium, Clear, Ip54; Enclosure Type Hammond 1457L1202E

Description
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP54; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:31.17mm; External Width - Metric:106.9mm; External Depth - Metric:151.6mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP54; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:31.17mm; External Width - Metric:106.9mm; External Depth - Metric:151.6mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Aluminium, Clear, Ip54; Enclosure Type Hammond - 90W0334 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Aluminium, Clear, Ip54; Enclosure Type Hammond
90W0334
Enclosure, Pcb Box, Aluminium, Clear, Ip54; Enclosure Type Hammond 90W0334
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP54; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:31.17mm; External Width - Metric:106.9mm; External Depth - Metric:151.6mm; IP Rating:IP54 RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP54; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:31.17mm; External Width - Metric:106.9mm; External Depth - Metric:151.6mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90W0334
Product Name Enclosure, Pcb Box, Aluminium, Clear, Ip54; Enclosure Type Hammond
Length 1.23 inch (31.17 mm)
Width 4.21 inch (107 mm)
Depth 5.97 inch (152 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401AAA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 6 inch (152 mm)
View Details
4 suppliers