Hammond Electronics, Inc. Enclosure, Pcb Box, Aluminium, Transparent; Enclosure Type Hammond 1457L1202

Description
ENCLOSURE, PCB BOX, ALUMINIUM, TRANSPARENT; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:32mm; External Width - Metric:104mm; External Depth - Metric:120mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, ALUMINIUM, TRANSPARENT; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:32mm; External Width - Metric:104mm; External Depth - Metric:120mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Aluminium, Transparent; Enclosure Type Hammond - 90W0332 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Aluminium, Transparent; Enclosure Type Hammond
90W0332
Enclosure, Pcb Box, Aluminium, Transparent; Enclosure Type Hammond 90W0332
ENCLOSURE, PCB BOX, ALUMINIUM, TRANSPARENT; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:32mm; External Width - Metric:104mm; External Depth - Metric:120mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUMINIUM, TRANSPARENT; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:32mm; External Width - Metric:104mm; External Depth - Metric:120mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90W0332
Product Name Enclosure, Pcb Box, Aluminium, Transparent; Enclosure Type Hammond
Length 1.26 inch (32 mm)
Width 4.09 inch (104 mm)
Depth 4.72 inch (120 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 138206 - RS Components, Ltd.
Specs
Shape Rectangular
Length 11.81 inch (300 mm)
Width 9.06 inch (230 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418ER6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers