Hammond Electronics, Inc. Enclosure, Pcb Box, Aluminium, Clear, Ip65; Enclosure Type Hammond 1457L1201

Description
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP65; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:34.95mm; External Width - Metric:107mm; External Depth - Metric:131.1mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP65; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:34.95mm; External Width - Metric:107mm; External Depth - Metric:131.1mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The enclosure is a PCB box made from extruded aluminum, featuring a clear anodized finish with black powder-painted end panels. It has external dimensions of 34.95 mm in height, 107 mm in width, and 131.1 mm in depth. The enclosure is rated IP65, providing protection against dust and water ingress. It is designed to accommodate PCBs measuring 120 mm by 100 mm. The product includes assembly components such as #6 Taptight screws with O-rings, self-adhesive rubber feet, and gaskets. The enclosure can be factory modified for milling, drilling, or printing, and solid models are available in STEP or IGES formats.

Datasheet Summary
Powered by GS/AI

The enclosure is a PCB box made from extruded aluminum, featuring a clear anodized finish with black powder-painted end panels. It has external dimensions of 34.95 mm in height, 107 mm in width, and 131.1 mm in depth. The enclosure is rated IP65, providing protection against dust and water ingress. It is designed to accommodate PCBs measuring 120 mm by 100 mm. The product includes assembly components such as #6 Taptight screws with O-rings, self-adhesive rubber feet, and gaskets. The enclosure can be factory modified for milling, drilling, or printing, and solid models are available in STEP or IGES formats.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Aluminium, Clear, Ip65; Enclosure Type Hammond - 90W0328 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Aluminium, Clear, Ip65; Enclosure Type Hammond
90W0328
Enclosure, Pcb Box, Aluminium, Clear, Ip65; Enclosure Type Hammond 90W0328
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP65; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:34.95mm; External Width - Metric:107mm; External Depth - Metric:131.1mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP65; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:34.95mm; External Width - Metric:107mm; External Depth - Metric:131.1mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90W0328
Product Name Enclosure, Pcb Box, Aluminium, Clear, Ip65; Enclosure Type Hammond
Length 1.38 inch (34.95 mm)
Width 4.21 inch (107 mm)
Depth 5.16 inch (131 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details