Hammond Electronics, Inc. Enclosure, Emi/rfi, Aluminium, Transparent; Enclosure Type Hammond 1457K1602E

Description
ENCLOSURE, EMI/RFI, ALUMINIUM, TRANSPARENT; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:43.94mm; External Width - Metric:84mm; External Depth - Metric:160mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, EMI/RFI, ALUMINIUM, TRANSPARENT; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:43.94mm; External Width - Metric:84mm; External Depth - Metric:160mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Emi/rfi, Aluminium, Transparent; Enclosure Type Hammond - 51R3946 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi, Aluminium, Transparent; Enclosure Type Hammond
51R3946
Enclosure, Emi/rfi, Aluminium, Transparent; Enclosure Type Hammond 51R3946
ENCLOSURE, EMI/RFI, ALUMINIUM, TRANSPARENT; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:43.94mm; External Width - Metric:84mm; External Depth - Metric:160mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, EMI/RFI, ALUMINIUM, TRANSPARENT; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:43.94mm; External Width - Metric:84mm; External Depth - Metric:160mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51R3946
Product Name Enclosure, Emi/rfi, Aluminium, Transparent; Enclosure Type Hammond
Length 1.73 inch (43.94 mm)
Width 3.31 inch (84 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414C4 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers