Hammond Electronics, Inc. Enclosure, Pcb Box, Aluminium, Clear, Ip65; Enclosure Type Hammond 1457J1202

Description
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP65; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:31.47mm; External Width - Metric:87mm; External Depth - Metric:152.1mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP65; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:31.47mm; External Width - Metric:87mm; External Depth - Metric:152.1mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Aluminium, Clear, Ip65; Enclosure Type Hammond - 90W0316 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Aluminium, Clear, Ip65; Enclosure Type Hammond
90W0316
Enclosure, Pcb Box, Aluminium, Clear, Ip65; Enclosure Type Hammond 90W0316
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP65; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:31.47mm; External Width - Metric:87mm; External Depth - Metric:152.1mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR, IP65; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:31.47mm; External Width - Metric:87mm; External Depth - Metric:152.1mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90W0316
Product Name Enclosure, Pcb Box, Aluminium, Clear, Ip65; Enclosure Type Hammond
Length 1.24 inch (31.47 mm)
Width 3.43 inch (87 mm)
Depth 5.99 inch (152 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures; Type 4
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details