Hammond Electronics, Inc. Enclosure, Pcb Box, Aluminium, Black, Ip65; Enclosure Type Hammond 1457J1201BK

Description
ENCLOSURE, PCB BOX, ALUMINIUM, BLACK, IP65; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:31.47mm; External Width - Metric:87mm; External Depth - Metric:131.1mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, ALUMINIUM, BLACK, IP65; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:31.47mm; External Width - Metric:87mm; External Depth - Metric:131.1mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Aluminium, Black, Ip65; Enclosure Type Hammond - 90W0313 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Aluminium, Black, Ip65; Enclosure Type Hammond
90W0313
Enclosure, Pcb Box, Aluminium, Black, Ip65; Enclosure Type Hammond 90W0313
ENCLOSURE, PCB BOX, ALUMINIUM, BLACK, IP65; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:31.47mm; External Width - Metric:87mm; External Depth - Metric:131.1mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUMINIUM, BLACK, IP65; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:31.47mm; External Width - Metric:87mm; External Depth - Metric:131.1mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90W0313
Product Name Enclosure, Pcb Box, Aluminium, Black, Ip65; Enclosure Type Hammond
Length 1.24 inch (31.47 mm)
Width 3.43 inch (87 mm)
Depth 5.16 inch (131 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers