Hammond Electronics, Inc. Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond 1457C801

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.73mm; External Width - Metric:59mm; External Depth - Metric:80mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.73mm; External Width - Metric:59mm; External Depth - Metric:80mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond - 04N9975 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond
04N9975
Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond 04N9975
ENCLOSURE, INSTRUMENT, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.73mm; External Width - Metric:59mm; External Depth - Metric:80mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.73mm; External Width - Metric:59mm; External Depth - Metric:80mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Instrument, 80 Mm, 59 Mm, 30.9 Mm Rohs Compliant Hammond - 41T1199 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Instrument, 80 Mm, 59 Mm, 30.9 Mm Rohs Compliant Hammond
41T1199
Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Instrument, 80 Mm, 59 Mm, 30.9 Mm Rohs Compliant Hammond 41T1199
Enclosure, Watertight, Extruded, EMI / RFI, Anodised, IP54, Instrument, 80 mm, 59 mm, 30.9 mm RoHS Compliant: Yes

Enclosure, Watertight, Extruded, EMI / RFI, Anodised, IP54, Instrument, 80 mm, 59 mm, 30.9 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 04N9975 41T1199
Product Name Enclosure, Instrument, Aluminium, Clear; Enclosure Type Hammond Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Instrument, 80 Mm, 59 Mm, 30.9 Mm Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.21 inch (30.73 mm)
Width 2.32 inch (59 mm)
Depth 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 6276332 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Tin plated steel
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1210GY - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.2 inch (132 mm)
Width 2.96 inch (75.18 mm)
View Details
2 suppliers