Hammond Electronics, Inc. Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond 1456WL1WHBU

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:88.9mm; External Width - Metric:508mm; External Depth - Metric:287mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:88.9mm; External Width - Metric:508mm; External Depth - Metric:287mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond - 90B9382 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond
90B9382
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond 90B9382
ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:88.9mm; External Width - Metric:508mm; External Depth - Metric:287mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:88.9mm; External Width - Metric:508mm; External Depth - Metric:287mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90B9382
Product Name Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 3.5 inch (88.9 mm)
Width 20 inch (508 mm)
Depth 11.3 inch (287 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details