Hammond Electronics, Inc. Enclosure, 1456 Series, Sloped Console, Desktop, 81 Mm, 432 Mm, 293 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond 1456RL3WHBU

Description
Enclosure, 1456 Series, Sloped Console, Desktop, 81 mm, 432 mm, 293 mm, Aluminium, Beige, Blue RoHS Compliant: Yes
Description
Enclosure, 1456 Series, Sloped Console, Desktop, 81 mm, 432 mm, 293 mm, Aluminium, Beige, Blue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1456 Series, Sloped Console, Desktop, 81 Mm, 432 Mm, 293 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond - 41T1187 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1456 Series, Sloped Console, Desktop, 81 Mm, 432 Mm, 293 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond
41T1187
Enclosure, 1456 Series, Sloped Console, Desktop, 81 Mm, 432 Mm, 293 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond 41T1187
Enclosure, 1456 Series, Sloped Console, Desktop, 81 mm, 432 mm, 293 mm, Aluminium, Beige, Blue RoHS Compliant: Yes

Enclosure, 1456 Series, Sloped Console, Desktop, 81 mm, 432 mm, 293 mm, Aluminium, Beige, Blue RoHS Compliant: Yes

Supplier's Site
Enclosure, Desk Top, Aluminium, Beige/blue; Enclosure Type Hammond - 20C3436 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desk Top, Aluminium, Beige/blue; Enclosure Type Hammond
20C3436
Enclosure, Desk Top, Aluminium, Beige/blue; Enclosure Type Hammond 20C3436
ENCLOSURE, DESK TOP, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:432mm; External Depth - Metric:293mm; IP Rating:IP31; Body Color:Beige, BlueRoHS Compliant: Yes

ENCLOSURE, DESK TOP, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:432mm; External Depth - Metric:293mm; IP Rating:IP31; Body Color:Beige, BlueRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1187 20C3436
Product Name Enclosure, 1456 Series, Sloped Console, Desktop, 81 Mm, 432 Mm, 293 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond Enclosure, Desk Top, Aluminium, Beige/blue; Enclosure Type Hammond
Type Console Enclosures Electronic and Instrument Enclosures
Length 3 inch (76.2 mm)
Width 17.01 inch (432 mm)
Depth 11.54 inch (293 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418ER8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers