Hammond Electronics, Inc. Enclosure, Instrument, Alum, Black; Enclosure Type Hammond 1456RL3BKBK

Description
ENCLOSURE, INSTRUMENT, ALUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:81.5mm; External Width - Metric:434.8mm; External Depth - Metric:294.9mm; IP Rating:IP31; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:81.5mm; External Width - Metric:434.8mm; External Depth - Metric:294.9mm; IP Rating:IP31; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Alum, Black; Enclosure Type Hammond - 81AC1678 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Alum, Black; Enclosure Type Hammond
81AC1678
Enclosure, Instrument, Alum, Black; Enclosure Type Hammond 81AC1678
ENCLOSURE, INSTRUMENT, ALUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:81.5mm; External Width - Metric:434.8mm; External Depth - Metric:294.9mm; IP Rating:IP31; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:81.5mm; External Width - Metric:434.8mm; External Depth - Metric:294.9mm; IP Rating:IP31; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 81AC1678
Product Name Enclosure, Instrument, Alum, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 3.21 inch (81.5 mm)
Width 17.12 inch (435 mm)
Depth 11.61 inch (295 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455K1201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
3 suppliers