Hammond Electronics, Inc. Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond 1456RL1WHBU

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:88.9mm; External Width - Metric:432mm; External Depth - Metric:287mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:88.9mm; External Width - Metric:432mm; External Depth - Metric:287mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond - 94B9533 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond
94B9533
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond 94B9533
ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:88.9mm; External Width - Metric:432mm; External Depth - Metric:287mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:88.9mm; External Width - Metric:432mm; External Depth - Metric:287mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94B9533
Product Name Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 3.5 inch (88.9 mm)
Width 17.01 inch (432 mm)
Depth 11.3 inch (287 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details