Hammond Electronics, Inc. Enclosure, Instrument, Alum, Black; Enclosure Type Hammond 1456RK4BKBK

Description
ENCLOSURE, INSTRUMENT, ALUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:106.9mm; External Width - Metric:434.8mm; External Depth - Metric:266.2mm; IP Rating:IP31; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:106.9mm; External Width - Metric:434.8mm; External Depth - Metric:266.2mm; IP Rating:IP31; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Alum, Black; Enclosure Type Hammond - 81AC1677 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Alum, Black; Enclosure Type Hammond
81AC1677
Enclosure, Instrument, Alum, Black; Enclosure Type Hammond 81AC1677
ENCLOSURE, INSTRUMENT, ALUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:106.9mm; External Width - Metric:434.8mm; External Depth - Metric:266.2mm; IP Rating:IP31; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:106.9mm; External Width - Metric:434.8mm; External Depth - Metric:266.2mm; IP Rating:IP31; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 81AC1677
Product Name Enclosure, Instrument, Alum, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 4.21 inch (107 mm)
Width 17.12 inch (435 mm)
Depth 10.48 inch (266 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
Plastic Enclosures - technoCASE - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 3.14 to 14.17 inch (79.76 to 360 mm)
View Details