Hammond Electronics, Inc. Enclosure, 1456 Series, Sloped Console, Instrument, 76 Mm, 356 Mm, 287 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond 1456PL3WHBU

Description
Enclosure, 1456 Series, Sloped Console, Instrument, 76 mm, 356 mm, 287 mm, Aluminium, Beige, Blue RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1456 Series, Sloped Console, Instrument, 76 mm, 356 mm, 287 mm, Aluminium, Beige, Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1456 Series, Sloped Console, Instrument, 76 Mm, 356 Mm, 287 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond - 19J3199 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1456 Series, Sloped Console, Instrument, 76 Mm, 356 Mm, 287 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond
19J3199
Enclosure, 1456 Series, Sloped Console, Instrument, 76 Mm, 356 Mm, 287 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond 19J3199
Enclosure, 1456 Series, Sloped Console, Instrument, 76 mm, 356 mm, 287 mm, Aluminium, Beige, Blue RoHS Compliant: Yes

Enclosure, 1456 Series, Sloped Console, Instrument, 76 mm, 356 mm, 287 mm, Aluminium, Beige, Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond - 83F8956 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond
83F8956
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond 83F8956
ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:356mm; External Depth - Metric:287mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:356mm; External Depth - Metric:287mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3199 83F8956
Product Name Enclosure, 1456 Series, Sloped Console, Instrument, 76 Mm, 356 Mm, 287 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond
Type Electronic and Instrument Enclosures; Console Enclosures Electronic and Instrument Enclosures
Length 3 inch (76.2 mm)
Width 14.02 inch (356 mm)
Depth 11.3 inch (287 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details