Hammond Electronics, Inc. Enclosure, 1456 Series, Sloped Console, Instrument, 102 Mm, 356 Mm, 259 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond 1456PK4WHBU

Description
Enclosure, 1456 Series, Sloped Console, Instrument, 102 mm, 356 mm, 259 mm, Aluminium, Beige, Blue RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1456 Series, Sloped Console, Instrument, 102 mm, 356 mm, 259 mm, Aluminium, Beige, Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1456 Series, Sloped Console, Instrument, 102 Mm, 356 Mm, 259 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond - 19J3198 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1456 Series, Sloped Console, Instrument, 102 Mm, 356 Mm, 259 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond
19J3198
Enclosure, 1456 Series, Sloped Console, Instrument, 102 Mm, 356 Mm, 259 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond 19J3198
Enclosure, 1456 Series, Sloped Console, Instrument, 102 mm, 356 mm, 259 mm, Aluminium, Beige, Blue RoHS Compliant: Yes

Enclosure, 1456 Series, Sloped Console, Instrument, 102 mm, 356 mm, 259 mm, Aluminium, Beige, Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond - 83F8955 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond
83F8955
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond 83F8955
ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:356mm; External Depth - Metric:259mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:356mm; External Depth - Metric:259mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3198 83F8955
Product Name Enclosure, 1456 Series, Sloped Console, Instrument, 102 Mm, 356 Mm, 259 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond
Type Electronic and Instrument Enclosures; Console Enclosures Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 14.02 inch (356 mm)
Depth 10.2 inch (259 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001117 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 2.76 inch (70.1 mm)
View Details
2 suppliers