Hammond Electronics, Inc. Metal Enclosure; Enclosure Type Hammond 1456PH3BKBU

Description
METAL ENCLOSURE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:76mm; External Width - Metric:356mm; External Depth - Metric:211mm; IP Rating:IP31; Body Color:Black, Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
METAL ENCLOSURE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:76mm; External Width - Metric:356mm; External Depth - Metric:211mm; IP Rating:IP31; Body Color:Black, Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Enclosure; Enclosure Type Hammond - 98F1666 - Newark, An Avnet Company
Chicago, IL, United States
Metal Enclosure; Enclosure Type Hammond
98F1666
Metal Enclosure; Enclosure Type Hammond 98F1666
METAL ENCLOSURE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:76mm; External Width - Metric:356mm; External Depth - Metric:211mm; IP Rating:IP31; Body Color:Black, Blue; NEMA Rating:- RoHS Compliant: Yes

METAL ENCLOSURE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:76mm; External Width - Metric:356mm; External Depth - Metric:211mm; IP Rating:IP31; Body Color:Black, Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98F1666
Product Name Metal Enclosure; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 2.99 inch (76 mm)
Width 14.02 inch (356 mm)
Depth 8.31 inch (211 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
ESACS - ESXCS control station - increased safety ex ed control stations - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details