Hammond Electronics, Inc. Enclosure, 1456 Series, Sloped Console, Desktop, 81 Mm, 356 Mm, 217 Mm, Aluminium, Black, Blue Rohs Compliant Hammond 1456PH1BKBU

Description
Enclosure, 1456 Series, Sloped Console, Desktop, 81 mm, 356 mm, 217 mm, Aluminium, Black, Blue RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1456 Series, Sloped Console, Desktop, 81 mm, 356 mm, 217 mm, Aluminium, Black, Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1456 Series, Sloped Console, Desktop, 81 Mm, 356 Mm, 217 Mm, Aluminium, Black, Blue Rohs Compliant Hammond - 41T1182 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1456 Series, Sloped Console, Desktop, 81 Mm, 356 Mm, 217 Mm, Aluminium, Black, Blue Rohs Compliant Hammond
41T1182
Enclosure, 1456 Series, Sloped Console, Desktop, 81 Mm, 356 Mm, 217 Mm, Aluminium, Black, Blue Rohs Compliant Hammond 41T1182
Enclosure, 1456 Series, Sloped Console, Desktop, 81 mm, 356 mm, 217 mm, Aluminium, Black, Blue RoHS Compliant: Yes

Enclosure, 1456 Series, Sloped Console, Desktop, 81 mm, 356 mm, 217 mm, Aluminium, Black, Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Alum, Black/blue; Enclosure Type Hammond - 97B9682 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Alum, Black/blue; Enclosure Type Hammond
97B9682
Enclosure, Instrument, Alum, Black/blue; Enclosure Type Hammond 97B9682
ENCLOSURE, INSTRUMENT, ALUM, BLACK/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:78.5mm; External Width - Metric:360.2mm; External Depth - Metric:218.7mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUM, BLACK/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:78.5mm; External Width - Metric:360.2mm; External Depth - Metric:218.7mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1182 97B9682
Product Name Enclosure, 1456 Series, Sloped Console, Desktop, 81 Mm, 356 Mm, 217 Mm, Aluminium, Black, Blue Rohs Compliant Hammond Enclosure, Instrument, Alum, Black/blue; Enclosure Type Hammond
Type Console Enclosures Electronic and Instrument Enclosures
Length 3.09 inch (78.5 mm)
Width 14.18 inch (360 mm)
Depth 8.61 inch (219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Development Board Enclosures - 1263112 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.74 inch (95 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455D602 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.36 inch (59.94 mm)
Width 1.77 inch (44.96 mm)
View Details
4 suppliers