Hammond Electronics, Inc. Sloped Consoles, Aluminium, Beige/blue; Enclosure Type Hammond 1456PG4WHBU

Description
SLOPED CONSOLES, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:106.9mm; External Width - Metric:356.1mm; External Depth - Metric:189mm; IP Rating:IP31; Body Color:Beige, Blue RoHS Compliant: Yes
Description
SLOPED CONSOLES, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:106.9mm; External Width - Metric:356.1mm; External Depth - Metric:189mm; IP Rating:IP31; Body Color:Beige, Blue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sloped Consoles, Aluminium, Beige/blue; Enclosure Type Hammond - 90B8922 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Consoles, Aluminium, Beige/blue; Enclosure Type Hammond
90B8922
Sloped Consoles, Aluminium, Beige/blue; Enclosure Type Hammond 90B8922
SLOPED CONSOLES, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:106.9mm; External Width - Metric:356.1mm; External Depth - Metric:189mm; IP Rating:IP31; Body Color:Beige, Blue RoHS Compliant: Yes

SLOPED CONSOLES, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:106.9mm; External Width - Metric:356.1mm; External Depth - Metric:189mm; IP Rating:IP31; Body Color:Beige, Blue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90B8922
Product Name Sloped Consoles, Aluminium, Beige/blue; Enclosure Type Hammond
Type Electronic and Instrument Enclosures; Console Enclosures
Length 4.21 inch (107 mm)
Width 14.02 inch (356 mm)
Depth 7.44 inch (189 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details