Hammond Electronics, Inc. Metal Enclosure; Enclosure Type Hammond 1456KL3WHBU

Description
METAL ENCLOSURE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:76mm; External Width - Metric:254mm; External Depth - Metric:287mm; IP Rating:IP31; Body Color:Beige, Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
METAL ENCLOSURE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:76mm; External Width - Metric:254mm; External Depth - Metric:287mm; IP Rating:IP31; Body Color:Beige, Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Enclosure; Enclosure Type Hammond - 94F073 - Newark, An Avnet Company
Chicago, IL, United States
Metal Enclosure; Enclosure Type Hammond
94F073
Metal Enclosure; Enclosure Type Hammond 94F073
METAL ENCLOSURE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:76mm; External Width - Metric:254mm; External Depth - Metric:287mm; IP Rating:IP31; Body Color:Beige, Blue; NEMA Rating:- RoHS Compliant: Yes

METAL ENCLOSURE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:76mm; External Width - Metric:254mm; External Depth - Metric:287mm; IP Rating:IP31; Body Color:Beige, Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94F073
Product Name Metal Enclosure; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 2.99 inch (76 mm)
Width 10 inch (254 mm)
Depth 11.3 inch (287 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 6276348 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Tin plated steel
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JL11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers