Hammond Electronics, Inc. Enclosure, 1456 Series, Sloped Console, Instrument, 102 Mm, 254 Mm, 259 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond 1456KK4WHBU

Description
Enclosure, 1456 Series, Sloped Console, Instrument, 102 mm, 254 mm, 259 mm, Aluminium, Beige, Blue RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1456 Series, Sloped Console, Instrument, 102 mm, 254 mm, 259 mm, Aluminium, Beige, Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1456 Series, Sloped Console, Instrument, 102 Mm, 254 Mm, 259 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond - 19J3197 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1456 Series, Sloped Console, Instrument, 102 Mm, 254 Mm, 259 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond
19J3197
Enclosure, 1456 Series, Sloped Console, Instrument, 102 Mm, 254 Mm, 259 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond 19J3197
Enclosure, 1456 Series, Sloped Console, Instrument, 102 mm, 254 mm, 259 mm, Aluminium, Beige, Blue RoHS Compliant: Yes

Enclosure, 1456 Series, Sloped Console, Instrument, 102 mm, 254 mm, 259 mm, Aluminium, Beige, Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond - 83F8954 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond
83F8954
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond 83F8954
ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:254mm; External Depth - Metric:259mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:254mm; External Depth - Metric:259mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3197 83F8954
Product Name Enclosure, 1456 Series, Sloped Console, Instrument, 102 Mm, 254 Mm, 259 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond
Type Electronic and Instrument Enclosures; Console Enclosures Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 10 inch (254 mm)
Depth 10.2 inch (259 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 138-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details
Development Board Enclosures - 2306177 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 2.36 inch (60 mm)
Depth 1.3 inch (33 mm)
View Details