Hammond Electronics, Inc. Enclosure, 1456 Series, Sloped Console, Instrument, 76 Mm, 254 Mm, 211 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond 1456KH3WHBU

Description
Enclosure, 1456 Series, Sloped Console, Instrument, 76 mm, 254 mm, 211 mm, Aluminium, Beige, Blue RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1456 Series, Sloped Console, Instrument, 76 mm, 254 mm, 211 mm, Aluminium, Beige, Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1456 Series, Sloped Console, Instrument, 76 Mm, 254 Mm, 211 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond - 19J3196 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1456 Series, Sloped Console, Instrument, 76 Mm, 254 Mm, 211 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond
19J3196
Enclosure, 1456 Series, Sloped Console, Instrument, 76 Mm, 254 Mm, 211 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond 19J3196
Enclosure, 1456 Series, Sloped Console, Instrument, 76 mm, 254 mm, 211 mm, Aluminium, Beige, Blue RoHS Compliant: Yes

Enclosure, 1456 Series, Sloped Console, Instrument, 76 mm, 254 mm, 211 mm, Aluminium, Beige, Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond - 87F2475 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond
87F2475
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond 87F2475
ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:254mm; External Depth - Metric:211mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:254mm; External Depth - Metric:211mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3196 87F2475
Product Name Enclosure, 1456 Series, Sloped Console, Instrument, 76 Mm, 254 Mm, 211 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond
Type Electronic and Instrument Enclosures; Console Enclosures Electronic and Instrument Enclosures
Length 3 inch (76.2 mm)
Width 10 inch (254 mm)
Depth 8.31 inch (211 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 138206 - RS Components, Ltd.
Specs
Shape Rectangular
Length 11.81 inch (300 mm)
Width 9.06 inch (230 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers