Hammond Electronics, Inc. 15Deg Slope Console Rack, Alum, Blk/ Blu; Enclosure Type Hammond 1456KH3BKBU

Description
15DEG SLOPE CONSOLE RACK, ALUM, BLK/ BLU; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:81.4mm; External Width - Metric:218.7mm; External Depth - Metric:233.3mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
15DEG SLOPE CONSOLE RACK, ALUM, BLK/ BLU; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:81.4mm; External Width - Metric:218.7mm; External Depth - Metric:233.3mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15Deg Slope Console Rack, Alum, Blk/ Blu; Enclosure Type Hammond - 94F4767 - Newark, An Avnet Company
Chicago, IL, United States
15Deg Slope Console Rack, Alum, Blk/ Blu; Enclosure Type Hammond
94F4767
15Deg Slope Console Rack, Alum, Blk/ Blu; Enclosure Type Hammond 94F4767
15DEG SLOPE CONSOLE RACK, ALUM, BLK/ BLU; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:81.4mm; External Width - Metric:218.7mm; External Depth - Metric:233.3mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

15DEG SLOPE CONSOLE RACK, ALUM, BLK/ BLU; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:81.4mm; External Width - Metric:218.7mm; External Depth - Metric:233.3mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94F4767
Product Name 15Deg Slope Console Rack, Alum, Blk/ Blu; Enclosure Type Hammond
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Length 3.2 inch (81.4 mm)
Width 8.61 inch (219 mm)
Depth 9.19 inch (233 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455A1202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 4.72 inch (120 mm)
View Details
4 suppliers