Hammond Electronics, Inc. Sloped Console Enclosure, Aluminum Black/blue; Enclosure Type Hammond 1456KG4BKBU

Description
SLOPED CONSOLE ENCLOSURE, ALUMINUM BLACK/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:98.3mm; External Width - Metric:254mm; External Depth - Metric:183mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
SLOPED CONSOLE ENCLOSURE, ALUMINUM BLACK/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:98.3mm; External Width - Metric:254mm; External Depth - Metric:183mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Console Enclosure, Aluminum Black/blue; Enclosure Type Hammond - 50B3799 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Console Enclosure, Aluminum Black/blue; Enclosure Type Hammond
50B3799
Sloped Console Enclosure, Aluminum Black/blue; Enclosure Type Hammond 50B3799
SLOPED CONSOLE ENCLOSURE, ALUMINUM BLACK/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:98.3mm; External Width - Metric:254mm; External Depth - Metric:183mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

SLOPED CONSOLE ENCLOSURE, ALUMINUM BLACK/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:98.3mm; External Width - Metric:254mm; External Depth - Metric:183mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50B3799
Product Name Sloped Console Enclosure, Aluminum Black/blue; Enclosure Type Hammond
Type Electronic and Instrument Enclosures; Console Enclosures
Length 3.87 inch (98.3 mm)
Width 10 inch (254 mm)
Depth 7.2 inch (183 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 7694927 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 7.87 inch (200 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details