Hammond Electronics, Inc. Enclosure, Desk Top, Aluminium, Beige/blue; Enclosure Type Hammond 1456KE3WHBU

Description
ENCLOSURE, DESK TOP, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:254mm; External Depth - Metric:140mm; IP Rating:IP31; Body Color:Beige, BlueRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DESK TOP, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:254mm; External Depth - Metric:140mm; IP Rating:IP31; Body Color:Beige, BlueRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desk Top, Aluminium, Beige/blue; Enclosure Type Hammond - 83F8952 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desk Top, Aluminium, Beige/blue; Enclosure Type Hammond
83F8952
Enclosure, Desk Top, Aluminium, Beige/blue; Enclosure Type Hammond 83F8952
ENCLOSURE, DESK TOP, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:254mm; External Depth - Metric:140mm; IP Rating:IP31; Body Color:Beige, BlueRoHS Compliant: Yes

ENCLOSURE, DESK TOP, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:254mm; External Depth - Metric:140mm; IP Rating:IP31; Body Color:Beige, BlueRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83F8952
Product Name Enclosure, Desk Top, Aluminium, Beige/blue; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 3 inch (76.2 mm)
Width 10 inch (254 mm)
Depth 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHRO6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers