Hammond Electronics, Inc. Enclosure, 1456 Series, Sloped Console, Instrument, 102 Mm, 165 Mm, 183 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond 1456FG4WHBU

Description
Enclosure, 1456 Series, Sloped Console, Instrument, 102 mm, 165 mm, 183 mm, Aluminium, Beige, Blue RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1456 Series, Sloped Console, Instrument, 102 mm, 165 mm, 183 mm, Aluminium, Beige, Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1456 Series, Sloped Console, Instrument, 102 Mm, 165 Mm, 183 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond - 19J3193 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1456 Series, Sloped Console, Instrument, 102 Mm, 165 Mm, 183 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond
19J3193
Enclosure, 1456 Series, Sloped Console, Instrument, 102 Mm, 165 Mm, 183 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond 19J3193
Enclosure, 1456 Series, Sloped Console, Instrument, 102 mm, 165 mm, 183 mm, Aluminium, Beige, Blue RoHS Compliant: Yes

Enclosure, 1456 Series, Sloped Console, Instrument, 102 mm, 165 mm, 183 mm, Aluminium, Beige, Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond - 83F8951 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond
83F8951
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond 83F8951
ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:165mm; External Depth - Metric:183mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:165mm; External Depth - Metric:183mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3193 83F8951
Product Name Enclosure, 1456 Series, Sloped Console, Instrument, 102 Mm, 165 Mm, 183 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond
Type Electronic and Instrument Enclosures; Console Enclosures Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 6.5 inch (165 mm)
Depth 7.2 inch (183 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455A1002BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 3.94 inch (100 mm)
View Details
3 suppliers