Hammond Electronics, Inc. Enclosure, 1456 Series, Sloped Console, Instrument, 76 Mm, 165 Mm, 140 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond 1456FE3WHBU

Description
Enclosure, 1456 Series, Sloped Console, Instrument, 76 mm, 165 mm, 140 mm, Aluminium, Beige, Blue RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1456 Series, Sloped Console, Instrument, 76 mm, 165 mm, 140 mm, Aluminium, Beige, Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1456 Series, Sloped Console, Instrument, 76 Mm, 165 Mm, 140 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond - 19J3192 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1456 Series, Sloped Console, Instrument, 76 Mm, 165 Mm, 140 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond
19J3192
Enclosure, 1456 Series, Sloped Console, Instrument, 76 Mm, 165 Mm, 140 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond 19J3192
Enclosure, 1456 Series, Sloped Console, Instrument, 76 mm, 165 mm, 140 mm, Aluminium, Beige, Blue RoHS Compliant: Yes

Enclosure, 1456 Series, Sloped Console, Instrument, 76 mm, 165 mm, 140 mm, Aluminium, Beige, Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond - 87F2478 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond
87F2478
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond 87F2478
ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:165mm; External Depth - Metric:140mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:165mm; External Depth - Metric:140mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3192 87F2478
Product Name Enclosure, 1456 Series, Sloped Console, Instrument, 76 Mm, 165 Mm, 140 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond
Type Electronic and Instrument Enclosures; Console Enclosures Electronic and Instrument Enclosures
Length 3 inch (76.2 mm)
Width 6.5 inch (165 mm)
Depth 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 2373489 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Tin Plated Steel
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details