Hammond Electronics, Inc. Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond 1456FE2WHBU

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:165mm; External Depth - Metric:140mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:165mm; External Depth - Metric:140mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond - 83F8950 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond
83F8950
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond 83F8950
ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:165mm; External Depth - Metric:140mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:165mm; External Depth - Metric:140mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83F8950
Product Name Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 2 inch (50.8 mm)
Width 6.5 inch (165 mm)
Depth 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details