Hammond Electronics, Inc. 10Deg Slope Console Rack, Alum, Blk/ Blu; Enclosure Type Hammond 1456FE1BKBU

Description
10DEG SLOPE CONSOLE RACK, ALUM, BLK/ BLU; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:65.8mm; External Width - Metric:146.5mm; External Depth - Metric:169.7mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes
Description
10DEG SLOPE CONSOLE RACK, ALUM, BLK/ BLU; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:65.8mm; External Width - Metric:146.5mm; External Depth - Metric:169.7mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
10Deg Slope Console Rack, Alum, Blk/ Blu; Enclosure Type Hammond - 12C1564 - Newark, An Avnet Company
Chicago, IL, United States
10Deg Slope Console Rack, Alum, Blk/ Blu; Enclosure Type Hammond
12C1564
10Deg Slope Console Rack, Alum, Blk/ Blu; Enclosure Type Hammond 12C1564
10DEG SLOPE CONSOLE RACK, ALUM, BLK/ BLU; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:65.8mm; External Width - Metric:146.5mm; External Depth - Metric:169.7mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

10DEG SLOPE CONSOLE RACK, ALUM, BLK/ BLU; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:65.8mm; External Width - Metric:146.5mm; External Depth - Metric:169.7mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 12C1564
Product Name 10Deg Slope Console Rack, Alum, Blk/ Blu; Enclosure Type Hammond
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Length 2.59 inch (65.8 mm)
Width 5.77 inch (146 mm)
Depth 6.68 inch (170 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details