Hammond Electronics, Inc. Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond 1455R2201RD

Description
PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.51mm; External Width - Metric:165mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes
Datasheet
Description
PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.51mm; External Width - Metric:165mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond - 30Y9628 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond
30Y9628
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond 30Y9628
PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.51mm; External Width - Metric:165mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.51mm; External Width - Metric:165mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 30.5 Mm, 165 Mm, 220 Mm, Aluminium Rohs Compliant Hammond - 42Y1297 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 30.5 Mm, 165 Mm, 220 Mm, Aluminium Rohs Compliant Hammond
42Y1297
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 30.5 Mm, 165 Mm, 220 Mm, Aluminium Rohs Compliant Hammond 42Y1297
Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 30.5 mm, 165 mm, 220 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 30.5 mm, 165 mm, 220 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 30Y9628 42Y1297
Product Name Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 30.5 Mm, 165 Mm, 220 Mm, Aluminium Rohs Compliant Hammond
Length 1.2 inch (30.51 mm)
Width 6.5 inch (165 mm)
Depth 8.66 inch (220 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details