Hammond Electronics, Inc. Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond 1455R1601BU

Description
ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.51mm; External Width - Metric:165mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.51mm; External Width - Metric:165mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond - 06X3905 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond
06X3905
Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond 06X3905
ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.51mm; External Width - Metric:165mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.51mm; External Width - Metric:165mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06X3905
Product Name Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond
Length 1.2 inch (30.51 mm)
Width 6.5 inch (165 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details