Hammond Electronics, Inc. Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 Mm, 165 Mm, 160 Mm Rohs Compliant Hammond 1455R1601

Description
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 mm, 165 mm, 160 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 mm, 165 mm, 160 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 Mm, 165 Mm, 160 Mm Rohs Compliant Hammond - 74M5951 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 Mm, 165 Mm, 160 Mm Rohs Compliant Hammond
74M5951
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 Mm, 165 Mm, 160 Mm Rohs Compliant Hammond 74M5951
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 mm, 165 mm, 160 mm RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 mm, 165 mm, 160 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 98H4041 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
98H4041
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 98H4041
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:165mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:165mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 74M5951 98H4041
Product Name Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 Mm, 165 Mm, 160 Mm Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.2 inch (30.48 mm)
Width 6.5 inch (165 mm)
Depth 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 6276405 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details