Hammond Electronics, Inc. Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond 1455P1601BU

Description
ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:26.44mm; External Width - Metric:125mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:26.44mm; External Width - Metric:125mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond - 06X3899 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond
06X3899
Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond 06X3899
ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:26.44mm; External Width - Metric:125mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:26.44mm; External Width - Metric:125mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06X3899
Product Name Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond
Length 1.04 inch (26.44 mm)
Width 4.92 inch (125 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1416O - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers