Hammond Electronics, Inc. Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 53 Mm, 103 Mm, 120 Mm, Aluminium Rohs Compliant Hammond 1455N1201RD

Description
Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 53 mm, 103 mm, 120 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 53 mm, 103 mm, 120 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 53 Mm, 103 Mm, 120 Mm, Aluminium Rohs Compliant Hammond - 42Y1286 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 53 Mm, 103 Mm, 120 Mm, Aluminium Rohs Compliant Hammond
42Y1286
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 53 Mm, 103 Mm, 120 Mm, Aluminium Rohs Compliant Hammond 42Y1286
Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 53 mm, 103 mm, 120 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 53 mm, 103 mm, 120 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond - 30Y9620 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond
30Y9620
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond 30Y9620
PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53mm; External Width - Metric:103mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53mm; External Width - Metric:103mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 42Y1286 30Y9620
Product Name Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 53 Mm, 103 Mm, 120 Mm, Aluminium Rohs Compliant Hammond Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond
Length 2.09 inch (53 mm)
Width 4.06 inch (103 mm)
Depth 4.72 inch (120 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details