Hammond Electronics, Inc. Small Enclosure, Alum, Black; Enclosure Type Hammond 1455L802BK

Description
SMALL ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:30.99mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
SMALL ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:30.99mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Alum, Black; Enclosure Type Hammond - 73AC8772 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Alum, Black; Enclosure Type Hammond
73AC8772
Small Enclosure, Alum, Black; Enclosure Type Hammond 73AC8772
SMALL ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:30.99mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:30.99mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73AC8772
Product Name Small Enclosure, Alum, Black; Enclosure Type Hammond
Length 1.22 inch (30.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details
19” Rack Mount Enclosure - AUR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Rack Enclosures
Length 44 to 177 inch (1118 to 4496 mm)
Width 430 inch (10922 mm)
View Details