Hammond Electronics, Inc. Small Enclosure, Alum, Clear; Enclosure Type Hammond 1455L802

Description
SMALL ENCLOSURE, ALUM, CLEAR; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:30.99mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Transparent; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ALUM, CLEAR; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:30.99mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Transparent; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Alum, Clear; Enclosure Type Hammond - 73AC8771 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Alum, Clear; Enclosure Type Hammond
73AC8771
Small Enclosure, Alum, Clear; Enclosure Type Hammond 73AC8771
SMALL ENCLOSURE, ALUM, CLEAR; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:30.99mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Transparent; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, ALUM, CLEAR; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:30.99mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Transparent; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73AC8771
Product Name Small Enclosure, Alum, Clear; Enclosure Type Hammond
Length 1.22 inch (30.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1402K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details