Hammond Electronics, Inc. Small Enclosure, Alum, Red; Enclosure Type Hammond 1455L801RD

Description
SMALL ENCLOSURE, ALUM, RED; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:30.99mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ALUM, RED; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:30.99mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Alum, Red; Enclosure Type Hammond - 73AC8770 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Alum, Red; Enclosure Type Hammond
73AC8770
Small Enclosure, Alum, Red; Enclosure Type Hammond 73AC8770
SMALL ENCLOSURE, ALUM, RED; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:30.99mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, ALUM, RED; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:30.99mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73AC8770
Product Name Small Enclosure, Alum, Red; Enclosure Type Hammond
Length 1.22 inch (30.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bespoke Metal Enclosures -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details
Enclosures, Boxes, & Cases - 1416K - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers
SMART CASES 5.512 X 2.469 X 1.201-INFRARED - 70016890 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.51 inch (140 mm)
Width 2.47 inch (62.71 mm)
View Details