Hammond Electronics, Inc. Small Enclosure, Alum, Clear; Enclosure Type Hammond 1455L801

Description
SMALL ENCLOSURE, ALUM, CLEAR; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:30.99mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Transparent; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ALUM, CLEAR; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:30.99mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Transparent; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Alum, Clear; Enclosure Type Hammond - 73AC8767 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Alum, Clear; Enclosure Type Hammond
73AC8767
Small Enclosure, Alum, Clear; Enclosure Type Hammond 73AC8767
SMALL ENCLOSURE, ALUM, CLEAR; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:30.99mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Transparent; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, ALUM, CLEAR; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:30.99mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Transparent; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73AC8767
Product Name Small Enclosure, Alum, Clear; Enclosure Type Hammond
Length 1.22 inch (30.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
ESACS - ESXCS control station - increased safety ex ed control stations - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details