Hammond Electronics, Inc. Enclosure, Instrument, Aluminium; Enclosure Type Hammond 1455L2201

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:103mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:103mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 1455 Series enclosure features extruded aluminum construction with metal end panels, designed for instrument applications. It has dimensions of 30.5 mm in height, 103 mm in width, and 220 mm in length. The enclosure is RoHS compliant, ensuring it meets environmental standards. It is suitable for housing 100 mm wide PC boards and includes factory modification options such as milling, drilling, and printing. The assembly comes with plastic bezels, end panels, #6 Taptight screws, and self-adhesive rubber feet. Solid models of the enclosure are available in STEP or IGES formats for design integration.

Datasheet Summary
Powered by GS/AI

The 1455 Series enclosure features extruded aluminum construction with metal end panels, designed for instrument applications. It has dimensions of 30.5 mm in height, 103 mm in width, and 220 mm in length. The enclosure is RoHS compliant, ensuring it meets environmental standards. It is suitable for housing 100 mm wide PC boards and includes factory modification options such as milling, drilling, and printing. The assembly comes with plastic bezels, end panels, #6 Taptight screws, and self-adhesive rubber feet. Solid models of the enclosure are available in STEP or IGES formats for design integration.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 89C9418 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
89C9418
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 89C9418
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:103mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:103mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 Mm, 103 Mm, 220 Mm Rohs Compliant Hammond - 19J3182 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 Mm, 103 Mm, 220 Mm Rohs Compliant Hammond
19J3182
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 Mm, 103 Mm, 220 Mm Rohs Compliant Hammond 19J3182
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 mm, 103 mm, 220 mm RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 mm, 103 mm, 220 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 89C9418 19J3182
Product Name Enclosure, Instrument, Aluminium; Enclosure Type Hammond Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 Mm, 103 Mm, 220 Mm Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.2 inch (30.48 mm)
Width 4.06 inch (103 mm)
Depth 8.66 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
DE8BC Flameproof enclosure - flameproof-enclosures-stainless-steel - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details