Hammond Electronics, Inc. Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 1455L1602BK

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:103mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:103mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 89C9417 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
89C9417
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 89C9417
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:103mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:103mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 Mm, 103 Mm, 160 Mm Rohs Compliant Hammond - 39K1196 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 Mm, 103 Mm, 160 Mm Rohs Compliant Hammond
39K1196
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 Mm, 103 Mm, 160 Mm Rohs Compliant Hammond 39K1196
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 mm, 103 mm, 160 mm RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 mm, 103 mm, 160 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 89C9417 39K1196
Product Name Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 Mm, 103 Mm, 160 Mm Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.2 inch (30.48 mm)
Width 4.06 inch (103 mm)
Depth 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 6276332 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Tin plated steel
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details