Hammond Electronics, Inc. Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 30.51 Mm, 103 Mm, 120 Mm Rohs Compliant Hammond 1455L1201

Description
Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 30.51 mm, 103 mm, 120 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 30.51 mm, 103 mm, 120 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 30.51 Mm, 103 Mm, 120 Mm Rohs Compliant Hammond - 19J3178 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 30.51 Mm, 103 Mm, 120 Mm Rohs Compliant Hammond
19J3178
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 30.51 Mm, 103 Mm, 120 Mm Rohs Compliant Hammond 19J3178
Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 30.51 mm, 103 mm, 120 mm RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 30.51 mm, 103 mm, 120 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Pcb, Aluminium; Enclosure Type Hammond - 89C9410 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb, Aluminium; Enclosure Type Hammond
89C9410
Enclosure, Pcb, Aluminium; Enclosure Type Hammond 89C9410
ENCLOSURE, PCB, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:103mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, PCB, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:103mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3178 89C9410
Product Name Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 30.51 Mm, 103 Mm, 120 Mm Rohs Compliant Hammond Enclosure, Pcb, Aluminium; Enclosure Type Hammond
Length 1.2 inch (30.48 mm)
Width 4.06 inch (103 mm)
Depth 4.72 inch (120 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG48B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details