Hammond Electronics, Inc. Enclosure, Instrument, Aluminium; Enclosure Type Hammond 1455K1602

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:42.93mm; External Width - Metric:78mm; External Depth - Metric:43mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:42.93mm; External Width - Metric:78mm; External Depth - Metric:43mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 84C9893 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
84C9893
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 84C9893
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:42.93mm; External Width - Metric:78mm; External Depth - Metric:43mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:42.93mm; External Width - Metric:78mm; External Depth - Metric:43mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 160 Mm, 78 Mm, 43 Mm Rohs Compliant Hammond - 41T1124 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 160 Mm, 78 Mm, 43 Mm Rohs Compliant Hammond
41T1124
Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 160 Mm, 78 Mm, 43 Mm Rohs Compliant Hammond 41T1124
Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 160 mm, 78 mm, 43 mm RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 160 mm, 78 mm, 43 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 84C9893 41T1124
Product Name Enclosure, Instrument, Aluminium; Enclosure Type Hammond Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 160 Mm, 78 Mm, 43 Mm Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.69 inch (42.93 mm)
Width 3.07 inch (78 mm)
Depth 1.69 inch (43 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details